Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-J454-400E

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL-J454-400E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-J454-400E-ND
Transistor, Photovoltaic Output Optoisolators HCPL-J454-400E-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-J454-400E - 1042818-HCPL-J454-400E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-J454-400E
1042818-HCPL-J454-400E
Optoisolators - Transistor, Photovoltaic Output - HCPL-J454-400E 1042818-HCPL-J454-400E
Manufacturer: Broadcom Limited Win Source Part Number: 1042818-HCPL-J454-40 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.59V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 60% @ 16mA Switching Turn-On and Turn-Off Time: 500ns, 800ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1042818-HCPL-J454-400E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.59V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 19% @ 16mA
Maximum DC Current Transfer Ratio: 60% @ 16mA
Switching Turn-On and Turn-Off Time: 500ns, 800ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-J454-400E
High Speed Optocouplers HCPL-J454-400E
High Speed Optocouplers 1MBd 1Ch 12mA

High Speed Optocouplers 1MBd 1Ch 12mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-J454-400E-ND 1042818-HCPL-J454-400E HCPL-J454-400E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-J454-400E High Speed Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details