Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
1-Ch 3.75kV Optocoupler, 10Mbps, SMD, Logic Output Product overview: HCPL-7611-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-7611-500E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1042764-HCPL-7611-50
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 24ns, 10ns
Channel Output Current: 50mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-7611-500E-ND | 902-HCPL-7611-500E | 1042764-HCPL-7611-500E |
| Product Name | Logic Output Optoisolators | SMD 3.75kV Signal Isolator and Optocoupler | Optoisolators - Logic Output - HCPL-7611-500E |
| Input | DC | DC | DC; DC |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | |
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Tape and Reel | Surface Mount; 8-DIP Gull Wing |
| Forward Current | 20 milliamps | 20 milliamps |