Broadcom Inc. Isolators - Gate Drivers HCPL-J312-500E

Description
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-3006-2-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3006-2-ND
Isolators - Gate Drivers 516-3006-2-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Isolators - Gate Drivers - 516-3006-1-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3006-1-ND
Isolators - Gate Drivers 516-3006-1-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Isolators - Gate Drivers - 516-3006-6-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3006-6-ND
Isolators - Gate Drivers 516-3006-6-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-J312-500E
Logic Output Optocouplers HCPL-J312-500E
Logic Output Optocouplers 2.0A IGBT Gate Drive

Logic Output Optocouplers 2.0A IGBT Gate Drive

Buy Now Datasheet
Optocoupler, Igbt, 3.75Kv, Sm Dip-8; No. Of Channels Broadcom - 58Y4662 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Igbt, 3.75Kv, Sm Dip-8; No. Of Channels Broadcom
58Y4662
Optocoupler, Igbt, 3.75Kv, Sm Dip-8; No. Of Channels Broadcom 58Y4662
OPTOCOUPLER, IGBT, 3.75KV, SM DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Ch RoHS Compliant: Yes

OPTOCOUPLER, IGBT, 3.75KV, SM DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Ch RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Gate Drive, 1-Ch, 3.75Kv; No. Of Channels Broadcom - 58Y4661 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 1-Ch, 3.75Kv; No. Of Channels Broadcom
58Y4661
Optocoupler, Gate Drive, 1-Ch, 3.75Kv; No. Of Channels Broadcom 58Y4661
OPTOCOUPLER, GATE DRIVE, 1-CH, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 1-CH, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-3006-2-ND HCPL-J312-500E 58Y4662 58Y4661
Product Name Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Igbt, 3.75Kv, Sm Dip-8; No. Of Channels Broadcom Optocoupler, Gate Drive, 1-Ch, 3.75Kv; No. Of Channels Broadcom
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP Surface Mount DIP
Isolation Voltage 3750 volts 3750 volts 3750 volts
Rise Time 0.1000 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230AD-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details