Broadcom Inc. Small Outline, 5 Lead, High Speed Optocouplers HCPL-M452

Description
The Avago HCPL-M452 is a power module interface optocoupler. This small outline high CMR, high speed, diode-transistor optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "through holes" in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. The Avago HCPL-M452 uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. It is designed for high speed TTL/TTL applications. A standard 16 mA TTL sink current through the input LED will provide enough output current for 1 TTL load and a 5.6 k ohm pull-up resistor. CTR is 19% minimum at IF = 16 mA.
Datasheet
Description
The Avago HCPL-M452 is a power module interface optocoupler. This small outline high CMR, high speed, diode-transistor optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "through holes" in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. The Avago HCPL-M452 uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. It is designed for high speed TTL/TTL applications. A standard 16 mA TTL sink current through the input LED will provide enough output current for 1 TTL load and a 5.6 k ohm pull-up resistor. CTR is 19% minimum at IF = 16 mA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Outline, 5 Lead, High Speed Optocouplers - HCPL-M452 - Broadcom Inc.
San Jose, CA, USA
Small Outline, 5 Lead, High Speed Optocouplers
HCPL-M452
Small Outline, 5 Lead, High Speed Optocouplers HCPL-M452
The Avago HCPL-M452 is a power module interface optocoupler. This small outline high CMR, high speed, diode-transistor optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "through holes" in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. The Avago HCPL-M452 uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. It is designed for high speed TTL/TTL applications. A standard 16 mA TTL sink current through the input LED will provide enough output current for 1 TTL load and a 5.6 k ohm pull-up resistor. CTR is 19% minimum at IF = 16 mA.

The Avago HCPL-M452 is a power module interface optocoupler. This small outline high CMR, high speed, diode-transistor optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "through holes" in a PCB.
This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

The Avago HCPL-M452 uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance.

It is designed for high speed TTL/TTL applications. A standard 16 mA TTL sink current through the input LED will provide enough output current for 1 TTL load and a 5.6 k ohm pull-up resistor. CTR is 19% minimum at IF = 16 mA.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-M452
High Speed Optocouplers HCPL-M452
High Speed Optocouplers 1MBd 3750Vdc

High Speed Optocouplers 1MBd 3750Vdc

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number HCPL-M452 HCPL-M452
Product Name Small Outline, 5 Lead, High Speed Optocouplers High Speed Optocouplers
Input AC; DC
Output Photodiode
Approvals UL, JEDEC
Package Type SO-5 Package
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1897-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3141MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details