Broadcom Inc. High CMR, High Speed Optocouplers HCPL-J454

Description
Avago HCPL-J454 single-channel, transistor optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. The HCPL-4504 series has short propagation delays and high CTR. The HCPL-4504 series also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPL-4504 series an excellent solution to IPM inverter dead time and other switching problems.The CTR, propagation delay, and CMR are specified both for TTL and IPM conditions which are provided for ease of application. This single channel, diode-transistor optocoupler is available in a 8-Pin DIP package. An insulating layer between a LED and an integrated photodetector provides electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base collector capacitance.
Request a Quote Datasheet
Description
Avago HCPL-J454 single-channel, transistor optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. The HCPL-4504 series has short propagation delays and high CTR. The HCPL-4504 series also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPL-4504 series an excellent solution to IPM inverter dead time and other switching problems.The CTR, propagation delay, and CMR are specified both for TTL and IPM conditions which are provided for ease of application. This single channel, diode-transistor optocoupler is available in a 8-Pin DIP package. An insulating layer between a LED and an integrated photodetector provides electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base collector capacitance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High CMR, High Speed Optocouplers - HCPL-J454 - Broadcom Inc.
San Jose, CA, USA
High CMR, High Speed Optocouplers
HCPL-J454
High CMR, High Speed Optocouplers HCPL-J454
Avago HCPL-J454 single-channel, transistor optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. The HCPL-4504 series has short propagation delays and high CTR. The HCPL-4504 series also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPL-4504 series an excellent solution to IPM inverter dead time and other switching problems.The CTR, propagation delay, and CMR are specified both for TTL and IPM conditions which are provided for ease of application. This single channel, diode-transistor optocoupler is available in a 8-Pin DIP package. An insulating layer between a LED and an integrated photodetector provides electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base collector capacitance.

Avago HCPL-J454 single-channel, transistor optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector.

The HCPL-4504 series has short propagation delays and high CTR. The HCPL-4504 series also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPL-4504 series an excellent solution to IPM inverter dead time and other switching problems.The CTR, propagation delay, and CMR are specified both for TTL and IPM conditions which are provided for ease of application. This single channel, diode-transistor optocoupler is available in a 8-Pin DIP package. An insulating layer between a LED and an integrated photodetector provides electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base collector capacitance.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - HCPL-J454 - 813452-HCPL-J454 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-J454
813452-HCPL-J454
Optoisolators - Transistor, Photovoltaic Output - HCPL-J454 813452-HCPL-J454
Manufacturer: Broadcom Limited Win Source Part Number: 813452-HCPL-J454 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.59V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 19% at 16mA Turn On / Turn Off Time (Typ): 500ns, 800ns Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Maximum): 60% at 16mA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 813452-HCPL-J454
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.59V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 19% at 16mA
Turn On / Turn Off Time (Typ): 500ns, 800ns
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 20V
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Maximum): 60% at 16mA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Transistor, Photovoltaic Output Optoisolators - HCPL-J454-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-J454-ND
Transistor, Photovoltaic Output Optoisolators HCPL-J454-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP

Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-J454
High Speed Optocouplers HCPL-J454
High Speed Optocouplers 1MBd 1Ch 12mA

High Speed Optocouplers 1MBd 1Ch 12mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-J454 813452-HCPL-J454 HCPL-J454-ND HCPL-J454
Product Name High CMR, High Speed Optocouplers Optoisolators - Transistor, Photovoltaic Output - HCPL-J454 Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC; DC DC
Output Photodiode Phototransistor; Transistor Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Flatpack; Through Hole (optional feature) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8232BD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3491MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details