Broadcom Inc. High Speed CMOS Optocoupler HCPL-7723

Description
The 8-pin DIP package of HCPL-7723 optocoupler utilizes the latest CMOS IC technology to achieve outstanding speed performance of minimum 50MBd data rate and 2ns pulse width distortion. Basic building blocks of HCPL-7723 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
Request a Quote Datasheet
Description
The 8-pin DIP package of HCPL-7723 optocoupler utilizes the latest CMOS IC technology to achieve outstanding speed performance of minimum 50MBd data rate and 2ns pulse width distortion. Basic building blocks of HCPL-7723 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed CMOS Optocoupler - HCPL-7723 - Broadcom Inc.
San Jose, CA, USA
High Speed CMOS Optocoupler
HCPL-7723
High Speed CMOS Optocoupler HCPL-7723
The 8-pin DIP package of HCPL-7723 optocoupler utilizes the latest CMOS IC technology to achieve outstanding speed performance of minimum 50MBd data rate and 2ns pulse width distortion. Basic building blocks of HCPL-7723 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.

The 8-pin DIP package of HCPL-7723 optocoupler utilizes the latest CMOS IC technology to achieve outstanding speed performance of minimum 50MBd data rate and 2ns pulse width distortion.

Basic building blocks of HCPL-7723 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.

Supplier's Site
Logic Output Optoisolators - HCPL-7723-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-7723-ND
Logic Output Optoisolators HCPL-7723-ND
Logic Output Optoisolator 50MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP

Logic Output Optoisolator 50MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-7723
High Speed Optocouplers HCPL-7723
High Speed Optocouplers 50Mbd 2ns PWD

High Speed Optocouplers 50Mbd 2ns PWD

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-7723 HCPL-7723-ND HCPL-7723
Product Name High Speed CMOS Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC Logic
Output Photodiode Push-Pull, Totem Pole
Approvals UL 1577, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic High CMR/High-speed Dual-Channel Optocoupler - OLH5630 / OLH5631 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Dip
Isolation Voltage 3000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5050NPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 4 Leads"
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details