Banner Engineering Corp. Datasheets for Photoelectric Sensors

Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Overview Features compact, low-cost dc sensors in NEMA 6 (IEC IP67) die-cast housings Delivers outstanding immunity to electrical noise QM42 series: Available in opposed, polarized retroreflective, diffuse, short-range adjustable-field and...
Overview Uses extremely rugged design that exceeds NEMA 6P and IEC IP67 standards Provides wiring chamber with two conduit entrances for wiring ease and mounting versatility Available in opposed, polarized...
Detects objects within a defined sensing field, ignoring objects located just beyond the sensing field cutoff Features two-turn, logarithmic adjustment of sensing field cutoff point from 0.2 to 2 m...
High pressure washdown with chemical resistance Easy mounting for quick setup and installation Compatible with food products and reliable sensing in food and beverage applications Works well for applications where...
Hygienic mounting shape minimizes contamination risk and is self draining for CIP application High chemical resistance ideal for the most demanding photoelectric sensing environments Hygienic design for easy cleaning Works...

<< Prev Next >>