Banner Engineering Corp. Photoelectric, Industrial QS18AB6AF300

Description
"Background Suppression Optical Sensor 11.811"" (300mm) NPN/PNP - Light-ON"
Request a Quote Datasheet
Description
"Background Suppression Optical Sensor 11.811"" (300mm) NPN/PNP - Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18AB6AF300-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18AB6AF300-ND
Photoelectric, Industrial 2170-QS18AB6AF300-ND
"Background Suppression Optical Sensor 11.811"" (300mm) NPN/PNP - Light-ON"

"Background Suppression Optical Sensor 11.811"" (300mm) NPN/PNP - Light-ON"

Buy Now Datasheet
Photoelectric - 21572514 - Radwell International
Willingboro, NJ, United States
Photoelectric
21572514
Photoelectric 21572514
11455 - WORLD-BEAM: ADJUSTABLE FIELD BACKGROUND SUPPRESSION; CUTOFF ADJUSTMENT RANGE: 30 TO 300 MM; INPUT: 10-30 V DC; OUTPUTS: BIPOLAR NPN AND PNP LIGHT OPERATE; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

11455 - WORLD-BEAM: ADJUSTABLE FIELD BACKGROUND SUPPRESSION; CUTOFF ADJUSTMENT RANGE: 30 TO 300 MM; INPUT: 10-30 V DC; OUTPUTS: BIPOLAR NPN AND PNP LIGHT OPERATE; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor, 300Mm, 30V; Sensing Range Max Banner Engineering - 31T5466 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 300Mm, 30V; Sensing Range Max Banner Engineering
31T5466
Photoelectric Sensor, 300Mm, 30V; Sensing Range Max Banner Engineering 31T5466
PHOTOELECTRIC SENSOR, 300MM, 30V; Sensing Range Max:300mm; Sensing Method:Background Suppression; Sensor Output:NPN / PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 300MM, 30V; Sensing Range Max:300mm; Sensing Method:Background Suppression; Sensor Output:NPN / PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors
Product Number 2170-QS18AB6AF300-ND 21572514 31T5466
Product Name Photoelectric, Industrial Photoelectric Photoelectric Sensor, 300Mm, 30V; Sensing Range Max Banner Engineering
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - O6T203 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
4 suppliers
18 mm Stainless Steel DC Photoelectric Sensor - S4050 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-P8JBC-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
Mode Light-on
View Details
Photoelectric, Industrial - 1882-1017877-ND - DigiKey
Specs
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Through Beam
View Details