Banner Engineering Corp. Photoelectric, Industrial Q45VR3LP

Description
"Retroreflective, Polarized Optical Sensor 5.91"" ~ 236.22"" (150mm ~ 6000mm) SPDT"
Request a Quote Datasheet
Description
"Retroreflective, Polarized Optical Sensor 5.91"" ~ 236.22"" (150mm ~ 6000mm) SPDT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-Q45VR3LP-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-Q45VR3LP-ND
Photoelectric, Industrial 2170-Q45VR3LP-ND
"Retroreflective, Polarized Optical Sensor 5.91"" ~ 236.22"" (150mm ~ 6000mm) SPDT"

"Retroreflective, Polarized Optical Sensor 5.91"" ~ 236.22"" (150mm ~ 6000mm) SPDT"

Buy Now Datasheet
Photoelectric,Polarized Retro,In:12-250VDC / 24-250VAC, Out: Relay, 20' Range,2m - 70167977 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photoelectric,Polarized Retro,In:12-250VDC / 24-250VAC, Out: Relay, 20' Range,2m
70167977
Photoelectric,Polarized Retro,In:12-250VDC / 24-250VAC, Out: Relay, 20' Range,2m 70167977
A basic low-cost sensor — the standard Q45 is a basic on-off sensor available at a very low price. But even in its most basic form, the Q45 makes your job easier with a host of advanced features including 3 LEDs for power, signal and output indication, plus patented diagnostics that alert you to output overload, output shorts and marginal sensing conditions. The Q45 even measures exact signal strength with Banner's exclusive AID system. Features Upgradable, Simply Plug in the Circuit Board Module for Delay and One Shot-Timers and Numerous Field buses Dual LED Diagnostic Displays Continuously Tells You How Your Sensor Is Performing Choice of Electrical Interface and Multiple-Turn Sensitivity Control Hinged VISI-DOME Cover Provides Quick and Easy Access without Compromising the Sensors Environment Integrity Specifications Rugged VALOX Thermoplastic Polyester Housing Rated NEMA 6P (IEC IP67) Operating Temperature: –40°C to 70°C UL Listed and CSA Certified

A basic low-cost sensor — the standard Q45 is a basic on-off sensor available at a very low price. But even in its most basic form, the Q45 makes your job easier with a host of advanced features including 3 LEDs for power, signal and output indication, plus patented diagnostics that alert you to output overload, output shorts and marginal sensing conditions. The Q45 even measures exact signal strength with Banner's exclusive AID system.
Features

  • Upgradable, Simply Plug in the Circuit Board Module for Delay and One Shot-Timers and Numerous Field buses
  • Dual LED Diagnostic Displays Continuously Tells You How Your Sensor Is Performing
  • Choice of Electrical Interface and Multiple-Turn Sensitivity Control
  • Hinged VISI-DOME Cover Provides Quick and Easy Access without Compromising the Sensors Environment Integrity

    Specifications

  • Rugged VALOX Thermoplastic Polyester Housing Rated NEMA 6P (IEC IP67)
  • Operating Temperature: –40°C to 70°C
  • UL Listed and CSA Certified
Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H6931 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H6931
Photoelectric Sensor; Sensor Output Banner Engineering 02H6931
PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:6m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:5A; Product Range:Q45VR3 Series; Sensing Mode:Retroreflective ; Sensor Housing:Rectangular RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:6m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:5A; Product Range:Q45VR3 Series; Sensing Mode:Retroreflective; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 393234 - Radwell International
Willingboro, NJ, United States
Photoelectric
393234
Photoelectric 393234
PHOTOELECTRIC SENSOR, Q45 SERIES: POLARIZED RETRO, RANGE: 0.15 TO 6 M, INPUT: 12-250 VDC / 24-250 VAC, OUTPUT: SPDT ELECTROMECHANICAL RELAY, 2 M (6.5 FT) CABLE, (53980). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, Q45 SERIES: POLARIZED RETRO, RANGE: 0.15 TO 6 M, INPUT: 12-250 VDC / 24-250 VAC, OUTPUT: SPDT ELECTROMECHANICAL RELAY, 2 M (6.5 FT) CABLE, (53980). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches Q45VR3LP

BANNER ENGINEERING Sensors & Switches Q45VR3LP

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-Q45VR3LP-ND 70167977 02H6931 393234
Product Name Photoelectric, Industrial Photoelectric,Polarized Retro,In:12-250VDC / 24-250VAC, Out: Relay, 20' Range,2m Photoelectric Sensor; Sensor Output Banner Engineering Photoelectric
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Polarized Retroreflective
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4055 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX1071 Photomicrosensor (Transmissive) - EE-SX1071 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details