Banner Engineering Corp. Photoelectric Sensor, 600Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering QS18EN6DVQ7

Description
PHOTOELECTRIC SENSOR, 600MM, NPN, 30VDC; Sensing Range Max:600mm; Sensing Method:Diffuse; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR, 600MM, NPN, 30VDC; Sensing Range Max:600mm; Sensing Method:Diffuse; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor, 600Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering - 31T5532 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 600Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering
31T5532
Photoelectric Sensor, 600Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering 31T5532
PHOTOELECTRIC SENSOR, 600MM, NPN, 30VDC; Sensing Range Max:600mm; Sensing Method:Diffuse; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 600MM, NPN, 30VDC; Sensing Range Max:600mm; Sensing Method:Diffuse; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 31T5532
Product Name Photoelectric Sensor, 600Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering
Operation Distance 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001048-F - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Photoelectric, Industrial - 1882-1043652-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details