WORLD-BEAM QS18 EXPERT SERIES: C
PHOTOELECTRIC SENSOR, 43MM, PNP, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, WORLD-BEAM QS18 EXPERT SERIES, 43 MM SENSING RANGE, 10-30 VDC INPUT, PNP, LIGHT/DARK OPERATE, EURO 15 MM PIGTAIL QD, IP67, (68756). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EP6CV45Q5-ND | 21H5962 | 3187156 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 43Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |