Banner Engineering Corp. Photoelectric, Industrial QS18AB6AFF200Q5

Description
"Optical Sensor 7.874"" (200mm) NPN/PNP - Light-ON"
Request a Quote Datasheet
Description
"Optical Sensor 7.874"" (200mm) NPN/PNP - Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18AB6AFF200Q5-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18AB6AFF200Q5-ND
Photoelectric, Industrial 2170-QS18AB6AFF200Q5-ND
"Optical Sensor 7.874"" (200mm) NPN/PNP - Light-ON"

"Optical Sensor 7.874"" (200mm) NPN/PNP - Light-ON"

Buy Now Datasheet
Photoelectric Sensor, 200Mm, 30V; Sensing Range Max Banner Engineering - 31T5461 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 200Mm, 30V; Sensing Range Max Banner Engineering
31T5461
Photoelectric Sensor, 200Mm, 30V; Sensing Range Max Banner Engineering 31T5461
PHOTOELECTRIC SENSOR, 200MM, 30V; Sensing Range Max:200mm; Sensing Method:Foreground Suppression; Sensor Output:NPN / PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 200MM, 30V; Sensing Range Max:200mm; Sensing Method:Foreground Suppression; Sensor Output:NPN / PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18AB6AFF200Q5-ND 31T5461
Product Name Photoelectric, Industrial Photoelectric Sensor, 200Mm, 30V; Sensing Range Max Banner Engineering
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data