"Reflective, Background Suppression Optical Sensor 78.740"" (2m) Light-On/Dark-On"
PHOTOELECTRIC SENSOR, ADJUST-FIELD LASER., CLASS 2, VOLT RANGE: 200-2000 MM, 12-250V DC OR 24-250VAC, MICRO-STYLE QUICK-DISCONNECT CONNECTOR, 71745. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q60VR3LAF2000Q1
PHOTOELECTRIC SENSOR; Sensor Output:SPST-NO; Sensing Range Max:2m; Supply Voltage DC Min:12V; Supply Voltage DC Max:250V; Output Current:5A; Product Range:Q60 Series; Body Material:ABS/Polycar
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q60VR3LAF2000Q1-ND | 2771324 | 99H1180 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | 14 to 113 F (-10 to 45 C) |