"Diffuse Optical Sensor 39.370"" (1m) Dark-On"
PHOTOELECTRIC SENSOR; Sensor Output:MOSFET; Sensing Range Max:1m; Output Current:100mA; Product Range:QS18 Series; Body Material:ABS; Contact Current Max:10mA; Sensing Mode:Diffuse; Sensor Housing:Cylindrical;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18RPWDXL-ND | 11R0610 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |