PHOTOELECTRIC SENSOR, 0MM TO 450MM, MOSFET OUTPUT; Sensor Output:MOSFET; Sensing Range Max:450mm; Output Current:100mA; Product Range:QS18 Series; Body Material:ABS; Contact Current Max:10mA; Sensing Mode:Diffuse RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 11R0609 |
| Product Name | Photoelectric Sensor, 0Mm To 450Mm, Mosfet Output; Sensor Output Banner Engineering |
| Operation Distance | 17.72 inch (450 mm) |