Banner Engineering Corp. Photoelectric, Industrial QS18EP6DV

Description
WORLD-BEAM QS18 EXPERT SERIES; D
Request a Quote Datasheet
Description
WORLD-BEAM QS18 EXPERT SERIES; D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18EP6DV-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18EP6DV-ND
Photoelectric, Industrial 2170-QS18EP6DV-ND
WORLD-BEAM QS18 EXPERT SERIES; D

WORLD-BEAM QS18 EXPERT SERIES; D

Buy Now Datasheet
Photoelectric Sensor; Sensor Output Banner Engineering - 11R0603 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
11R0603
Photoelectric Sensor; Sensor Output Banner Engineering 11R0603
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:600mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18E Series; Body Material:ABS; Contact Current Max:35mA RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:600mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18E Series; Body Material:ABS; Contact Current Max:35mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18EP6DV-ND 11R0603
Product Name Photoelectric, Industrial Photoelectric Sensor; Sensor Output Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4328 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photo Sensor, 10Mm, Npn Open Collector; Sensing Range Max Omron Electronic Components - 28AH9463 - Newark, An Avnet Company
Specs
Operation Distance 0.3937 inch (10 mm)
Power Requirements DC Powered
View Details
2 suppliers
Photoelectric Sensors - 2669380 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Optical Technology Type Retroreflective
Power Requirements DC Powered
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details