WORLD-BEAM: ADJUSTABLE FIELD BAC
PHOTOELECTRIC SENSOR, 40MM, 30V; Sensing Range Max:40mm; Sensing Method:Background Suppression; Sensor Output:NPN / PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18AB6AF40-ND | 31T5470 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering |
| Operation Distance | 1.57 inch (40 mm) |