"Background Suppression Optical Sensor 0.984"" ~ 23.622"" (25mm ~ 600mm) Analog"
PHOTO SENSOR, 600MM, LASER, CURRENT, M12; Sensing Range Max:600mm; Sensing Method:Laser; Sensor Output:Current; Product Range:Q4X Series; Connection Method:M12 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q4XTILAF600-Q8-ND | 43AJ7034 |
| Product Name | Photoelectric, Industrial | Photo Sensor, 600Mm, Laser, Current, M12; Sensing Range Max Banner Engineering |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |