"Retroreflective, Polarized Optical Sensor 5.91"" ~ 236.22"" (150mm ~ 6000mm) SPDT"
Q45VR3 series sensor; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:5A; Product Range:Q45VR3 Series RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches Q45VR3LPQ
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 2170-Q45VR3LPQ-ND | 21H6813 | |
| Product Name | Photoelectric, Industrial | Q45Vr3 Series Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |