"Background Suppression Optical Sensor 11.811"" (300mm) NPN/PNP - Light-ON"
WORLD-BEAM: ADJUSTABLE FIELD BACKGROUND SUPPRESSION, CUTOFF ADJUSTMENT RANGE: 30 TO 300 MM, INPUT: 10-30 VDC, OUTPUTS: BIPOLAR NPN AND PNP LIGHT OPERATE, 150 MM (6 IN) M8 PIGTAIL QD, (11459). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 300MM, 30V; Sensing Range Max:300mm; Sensing Method:Background Suppression; Sensor Output:NPN / PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18AB6AF300Q-ND | 21572510 | 31T5468 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 300Mm, 30V; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |