WORLD-BEAM QS18 SERIES: EMITTER;
PHOTOELECTRIC SENSOR, 20M, 30VDC; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:-; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS186EQ7-ND | 21H6108 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 20M, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 787 inch (20000 mm) |