Banner Engineering Corp. Datasheets for Photoelectric Sensors

Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Completely epoxy-encapsulated for superior durability, even in harsh sensing environments Features T-style plastic housing with...
Overview Reliable, field-proven SureCross wireless technology in opposed-mode sensing. Easily add a single sensor in minutes without pulling cables Quickly integrate a scalable, wireless sensor network infrastructure to improve efficiency...
Overview Reliable, field-proven SureCross wireless technology in retroreflective sensing. Easily add a single sensor in minutes without pulling cables Quickly integrate a scalable, wireless sensor network infrastructure to improve efficiency...
Overview Robust nickel-plated sensors with 18 mm threaded lens for the demanding environmental challenges Features T-style housing with 18 mm threaded lens Product line includes models with enhanced immunity to...
Overview Economy, performance and reliability in a rugged housing Standard limit-switch mounting hole spacing Available in opposed, polarized and non-polarized retroreflective, diffuse, convergent, and glass or plastic fiber optic modes...
Overview Extremely rugged and powerful opposed-mode intrinsically safe barrel sensors are designed for the most demanding hazardous area sensing applications. Sensor requires an approved intrinsic safety barrier and Banner MAXI-AMP...
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustment Ideal for presence sensing in small area previously accessible only to remote sensors and fiber...
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Includes unique, optically correct lens for narrow side light emission Uses advanced sensing circuitry for...
Overview Offers economy, performance and reliability in a rugged housing Provides standard limit-switch mounting hole spacing Use with approved intrinsically safety barriers and Banner MAXI-AMP model CI3RC2 current trip point...
10 to 30V dc supply voltage with NPN or PNP output, depending on model Available in opposed, polarized and non-polarized retroreflective, convergent, regular and wide-angle diffuse, and glass or plastic...
Available in opposed, polarized and non-polarized retroreflective, and diffuse models Offers visible red beam for easy alignment on most models Features bright LED status indicators visible from 360° Provides water-tight,...
Dual range/dual speed opposed mode ultrasonic sensors; ideal for sensing clear objects or materials Features smooth 316 series stainless steel construction to withstand the toughest sanitary environments Rated IP69K, IEC...
Easily fits or retrofits almost any mounting configuration Exceptional optical performance in a compact right-angle housing Rugged, sealed housing, encapsulated circuitry, Rated PW12 (1200 psi washdown) according to NEMA ICS...
Features a universal housing with an 18 mm threaded lens or side mounts Replaces hundreds of other sensors Meets IP67 and NEMA 6 standards for harsh environments Available in opposed,...
Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments on most models Completely epoxy-encapsulated to provide superior durability, even in harsh sensing environments; QD models...
Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Available in opposed and convergent sensing modes Ideal as a low-cost, high-quality miniaturized solution for confined...
Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Available...
Featuring EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Offers extremely compact self-contained miniature design Available in retroreflective sensing mode Uses coaxial optics on retroreflective...
Heavy duty metal (nickel-plated die cast zinc) housing with 18mm threaded barrel mount and integral metal QD Models with 4-wire complementary NPN or PNP, or 3-wire I/O block compatible outputs...
High-performance sensing with visible Class 1 or Class 2 lasers, depending on model Available in opposed, diffuse, retroreflective and adjustable-field sensing modes 10 to 30V dc supply voltage with NPN...
Innovative 30 mm housing design to suit almost any mounting requirement High-power sensing with ranges up to 200 m Available in opposed, high-power opposed, polarized and non-polarized retroreflective, diffuse, laser,...
Opposed sensors with 10 to 30V dc supply voltage and bipolar NPN/PNP outputs Infrared beam with high excess gain (burn-through) for reliable sensing in heavy fog, mist, dust and industrial...
Reliably detects clear, translucent, and opaque objects faster than ultrasonic sensors Compensates for dust or contamination on the sensor or reflector by using an automatic compensation algorithm 3 selectable thresholds...
Sets a new industry standard for ultra-miniature photoelectric sensors Features a housing just 22 by 8 by 12 mm, with bipolar NPN/PNP outputs Available in opposed, fixed-field, and polarized and...
Tough - 300 series stainless steel body that will resist a wide variety of chemicals Tiny - complete sensor in 4 mm barrel (about the size of a single optical...

<< Prev