"Background Suppression Optical Sensor 4.724"" (120mm) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, 120MM, 10-30VDC; Sensing Range Max:120mm; Sensing Method:Background Suppression; Sensor Output:Push Pull; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18K6AF120Q8-ND | 70AC7513 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 120Mm, 10-30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |