"Retroreflective, Polarized Optical Sensor 118.110"" (3m) NPN - Dark-ON/Light-ON - Selectable"
PHOTO SENSOR, NPN, 3M, CABLE; Sensing Range Max:3m; Sensing Method:Polarized Retroreflective; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EN6XLPC-ND | 70AC7499 |
| Product Name | Photoelectric, Industrial | Photo Sensor, Npn, 3M, Cable; Sensing Range Max Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |