Banner Engineering Corp. SENSOR; PHOTOELECTRIC; ADJUSTABLE-FIELD; VISIBLE RED; RANGE 65-130MM - 200-1000M Q60VR3AFV1000

Description
Features: Advanced Adjustable-Field Sensing Technology Effectively Ignores Objects Beyond Setpoint Powerful Infrared and Visible LED, or Laser (Class 1 and Class 2) Light Sources Push-Button Configuration of Light/Dark Operate and Timing Models with DC or AC/DC Universal Voltage Operation 2 m Integral Cable Models Listed (Euro-Style QD for DC Models and Micro-Style QD for AC/DC Models Available) Accessories Available: Cordsets and Brackets
Datasheet
Description
Features: Advanced Adjustable-Field Sensing Technology Effectively Ignores Objects Beyond Setpoint Powerful Infrared and Visible LED, or Laser (Class 1 and Class 2) Light Sources Push-Button Configuration of Light/Dark Operate and Timing Models with DC or AC/DC Universal Voltage Operation 2 m Integral Cable Models Listed (Euro-Style QD for DC Models and Micro-Style QD for AC/DC Models Available) Accessories Available: Cordsets and Brackets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SENSOR; PHOTOELECTRIC; ADJUSTABLE-FIELD; VISIBLE RED; RANGE 65-130MM - 200-1000M - 70167470 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; ADJUSTABLE-FIELD; VISIBLE RED; RANGE 65-130MM - 200-1000M
70167470
SENSOR; PHOTOELECTRIC; ADJUSTABLE-FIELD; VISIBLE RED; RANGE 65-130MM - 200-1000M 70167470
Features: Advanced Adjustable-Field Sensing Technology Effectively Ignores Objects Beyond Setpoint Powerful Infrared and Visible LED, or Laser (Class 1 and Class 2) Light Sources Push-Button Configuration of Light/Dark Operate and Timing Models with DC or AC/DC Universal Voltage Operation 2 m Integral Cable Models Listed (Euro-Style QD for DC Models and Micro-Style QD for AC/DC Models Available) Accessories Available: Cordsets and Brackets

Features:

  • Advanced Adjustable-Field Sensing Technology Effectively Ignores Objects Beyond Setpoint
  • Powerful Infrared and Visible LED, or Laser (Class 1 and Class 2) Light Sources
  • Push-Button Configuration of Light/Dark Operate and Timing
  • Models with DC or AC/DC Universal Voltage Operation
  • 2 m Integral Cable Models Listed (Euro-Style QD for DC Models and Micro-Style QD for AC/DC Models Available)
  • Accessories Available: Cordsets and Brackets
Supplier's Site
Photo Sensor, 1M, Relay, Suppress, 250V; Sensing Range Max Banner Engineering - 21H6950 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 1M, Relay, Suppress, 250V; Sensing Range Max Banner Engineering
21H6950
Photo Sensor, 1M, Relay, Suppress, 250V; Sensing Range Max Banner Engineering 21H6950
PHOTO SENSOR, 1M, RELAY, SUPPRESS, 250V; Sensing Range Max:1m; Sensing Method:Background Suppression; Sensor Output:SPDT Relay; Product Range:Q60AFV Series; Connection Method:Cable; Supply Voltage DC Min:12V RoHS Compliant: Yes

PHOTO SENSOR, 1M, RELAY, SUPPRESS, 250V; Sensing Range Max:1m; Sensing Method:Background Suppression; Sensor Output:SPDT Relay; Product Range:Q60AFV Series; Connection Method:Cable; Supply Voltage DC Min:12V RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 3196023 - Radwell International
Willingboro, NJ, United States
Photoelectric
3196023
Photoelectric 3196023
ADJUSTABLE FIELD SENSOR, Q60 SERIES, VISABLE RED, SENSING DISTANCE: 200/1000 M, INPUT:12/250 VDC, 24/250 VAC, 50/60 HZ, OUTPUT ELECTROCROMECHANICAL RELAY, (SPDT) 2M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE FIELD SENSOR, Q60 SERIES, VISABLE RED, SENSING DISTANCE: 200/1000 M, INPUT:12/250 VDC, 24/250 VAC, 50/60 HZ, OUTPUT ELECTROCROMECHANICAL RELAY, (SPDT) 2M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches Q60VR3AFV1000

BANNER ENGINEERING Sensors & Switches Q60VR3AFV1000

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 70167470 21H6950 3196023
Product Name SENSOR; PHOTOELECTRIC; ADJUSTABLE-FIELD; VISIBLE RED; RANGE 65-130MM - 200-1000M Photo Sensor, 1M, Relay, Suppress, 250V; Sensing Range Max Banner Engineering Photoelectric
Operation Distance 5.12 inch (130 mm) 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data