"Through-Beam Optical Sensor 787.402"" (20m)"
PHOTO SENSOR, 20M, 30VDC; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:-; Product Range:QS18 Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
SENSOR, TX, 20M, PNP, M12; Sensing Range Max:20m; Sensing Method:Through Beam; Sensor Output:-; Product Range:QS18 Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches QS186EQ8
WORLD-BEAM QS18 SERIES, STANDARD SERIES, 10-30 VDC, EMITTER SENSING MODE, INTEGRAL M12 QD, (66447). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS186EQ8-ND | 21H6109 | |
| Product Name | Photoelectric, Industrial | Photo Sensor, 20M, 30Vdc; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |