Through-Beam Optical Sensor 196.85' (60m) SPDT
PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:60m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:5A; Product Range:Q45VR3 Series; Sensing Mode:Opposed; Sensor Housing:Rectangular RoHS Compliant: Yes
Q45 SERIES: RECEIVER, RANGE: 60 M, INPUT: 12-250 VDC / 24-250 VAC, OUTPUT: SPDT ELECTROMECHANICAL RELAY, 2 M (6.5 FT) CABLE, (53982). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q45VR3R
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-Q45VR3R-ND | 02H6932 | 3187839 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 2362 inch (60000 mm) | 2362 inch (60000 mm) | |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | ||
| Optical Technology Type | Through Beam |