"Convergent Optical Sensor 1.693"" (43mm) PNP - Dark-ON/Light-ON - Selectable"
PHOTOELECTRIC SENSOR, 43MM, PNP, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EP6CV45-ND | 21H5959 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 43Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |