"Retroreflective, Polarized Optical Sensor 118.110"" (3m) NPN - Dark-ON/Light-ON - Selectable"
97641 - QS18 EXPERT SERIES CLEAR OBJECT SENSOR; RANGE: 3000 MM; INPUT: 10-30 V DC; OUTPUT: NPN; M12 150 MM (6 IN) QUICK-DISCONNECT PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
PHOTO SENSOR, NPN, 3M, M12; Sensing Range Max:3m; Sensing Method:Polarized Retroreflective; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EN6XLPCQ5-ND | 70156908 | 48AC9640 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photo Sensor, Npn, 3M, M12; Sensing Range Max Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |