QS18 SERIES CLEAR OBJECT SENSOR;
PHOTO SENSOR, NPN/PNP, 3M, M12; Sensing Range Max:3m; Sensing Method:Polarized Retroreflective; Sensor Output:NPN / PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EK6XLPCQ8-ND | 70AC7498 |
| Product Name | Photoelectric, Industrial | Photo Sensor, Npn/pnp, 3M, M12; Sensing Range Max Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |