WORLD-BEAM QS18 UNIVERSAL VOLT;
PHOTOELECTRIC SENSOR, 0MM TO 450MM, MOSFET OUTPUT; Sensor Output:MOSFET; Sensing Range Max:450mm; Supply Voltage DC Min:20V; Supply Voltage DC Max:140V; Output Current:100mA; Product Range:QS18 Series; Body Material:ABS RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18APWDL-ND | 11R0597 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 0Mm To 450Mm, Mosfet Output; Sensor Output Banner Engineering |
| Operation Distance | 17.72 inch (450 mm) |