Banner Engineering Corp. Photoelectric, Industrial QS18EP6XLPCQ5

Description
"Retroreflective, Polarized Optical Sensor 118.110"" (3m) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Retroreflective, Polarized Optical Sensor 118.110"" (3m) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18EP6XLPCQ5-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18EP6XLPCQ5-ND
Photoelectric, Industrial 2170-QS18EP6XLPCQ5-ND
"Retroreflective, Polarized Optical Sensor 118.110"" (3m) PNP - Dark-ON/Light-ON"

"Retroreflective, Polarized Optical Sensor 118.110"" (3m) PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric - 70156931 - Radwell International
Willingboro, NJ, United States
Photoelectric
70156931
Photoelectric 70156931
QS18 EXPERT SERIES CLEAR OBJECT, SENSOR, RANGE: 3000 MM, INPUT: 10-30 VDC, OUTPUT: PNP, EURO 150 MM (6 IN) QUICK-DISCONNECT PIGTAIL, (97640). FREE 2 YEAR RADWELL WARRANTY

QS18 EXPERT SERIES CLEAR OBJECT, SENSOR, RANGE: 3000 MM, INPUT: 10-30 VDC, OUTPUT: PNP, EURO 150 MM (6 IN) QUICK-DISCONNECT PIGTAIL, (97640). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches QS18EP6XLPCQ5

BANNER ENGINEERING Sensors & Switches QS18EP6XLPCQ5

Supplier's Site
Photo Sensor, Pnp, 3M, M12; Sensing Range Max Banner Engineering - 70AC7508 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, Pnp, 3M, M12; Sensing Range Max Banner Engineering
70AC7508
Photo Sensor, Pnp, 3M, M12; Sensing Range Max Banner Engineering 70AC7508
PHOTO SENSOR, PNP, 3M, M12; Sensing Range Max:3m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTO SENSOR, PNP, 3M, M12; Sensing Range Max:3m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors
Product Number 2170-QS18EP6XLPCQ5-ND 70156931 70AC7508
Product Name Photoelectric, Industrial Photoelectric Photo Sensor, Pnp, 3M, M12; Sensing Range Max Banner Engineering
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - O6E200 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
18 mm Plastic AC Photoelectric Sensor - S4251 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric - 373629 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Photoelectric, Industrial - 1882-1019248-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details