Banner Engineering Corp. Photoelectric, Industrial QS18EP6CV45Q

Description
WORLD-BEAM QS18 EXPERT SERIES: C
Request a Quote
Description
WORLD-BEAM QS18 EXPERT SERIES: C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Banner Engineering Photoelectric Sensor, part number 21H5961, is designed for high-performance sensing applications with a maximum sensing range of 43 mm. It operates on a supply voltage of 10-30 VDC and features a PNP output configuration. The sensor is part of the WORLD-BEAM QS18 Expert Series and utilizes a convergent reflective sensing method. This sensor includes easy-to-use TEACH options for configuration, allowing for both static and dynamic sensing thresholds. It has a fast output response time of less than 1 millisecond, ensuring excellent sensing repeatability. The robust ABS housing is rated IEC IP67 and NEMA 6, making it suitable for harsh environments. Additionally, it features bright LED indicators for operational status, which are visible from 360 degrees. The sensor supports multiple connection options, including an M8 connector, and offers a selectable 30 ms output OFF-delay. It is important to note that this device is not intended for personnel protection applications, as it lacks the necessary self-checking redundant circuitry.

Datasheet Summary
Powered by GS/AI

The Banner Engineering Photoelectric Sensor, part number 21H5961, is designed for high-performance sensing applications with a maximum sensing range of 43 mm. It operates on a supply voltage of 10-30 VDC and features a PNP output configuration. The sensor is part of the WORLD-BEAM QS18 Expert Series and utilizes a convergent reflective sensing method. This sensor includes easy-to-use TEACH options for configuration, allowing for both static and dynamic sensing thresholds. It has a fast output response time of less than 1 millisecond, ensuring excellent sensing repeatability. The robust ABS housing is rated IEC IP67 and NEMA 6, making it suitable for harsh environments. Additionally, it features bright LED indicators for operational status, which are visible from 360 degrees. The sensor supports multiple connection options, including an M8 connector, and offers a selectable 30 ms output OFF-delay. It is important to note that this device is not intended for personnel protection applications, as it lacks the necessary self-checking redundant circuitry.

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18EP6CV45Q-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18EP6CV45Q-ND
Photoelectric, Industrial 2170-QS18EP6CV45Q-ND
WORLD-BEAM QS18 EXPERT SERIES: C

WORLD-BEAM QS18 EXPERT SERIES: C

Buy Now Datasheet
Photoelectric Sensor, 43Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering - 21H5961 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 43Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering
21H5961
Photoelectric Sensor, 43Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering 21H5961
PHOTOELECTRIC SENSOR, 43MM, PNP, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 43MM, PNP, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18EP6CV45Q-ND 21H5961
Product Name Photoelectric, Industrial Photoelectric Sensor, 43Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 8-300-10/01 -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photoelectric, Industrial - 1882-1016628-ND - DigiKey
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Beam Type Visible
View Details
RightSight Photosensor - 42EF-P2KBB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
Mode Dark-on
View Details
2 suppliers
Photoelectric Sensors - 2778709P - RS Components, Ltd.
Specs
Body Shape Other; Compact
Operating Temperature -22 to 185 F (-30 to 85 C)
Optical Technology Type Through Beam
View Details