WORLD-BEAM QS18 EXPERT SERIES: D
PHOTOELECTRIC SENSOR, 800MM, PNP, 30VDC; Sensing Range Max:800mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, QS18 SERIES, ALL PURPOSE, WORLD-BEAM, DIFFUSE, RANGE: 800 MM, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY SOLID STATE PNP, 6 IN PIGTAIL EURO-STYLE PIGTAIL QD CONNECTOR, (69211). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS18EP6DQ5
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EP6DQ5-ND | 21H5970 | 3188384 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 800Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |