Q45 SERIES: DIFFUSE; RANGE: 1.8
PHOTOELECTRIC SENSOR, DIFFUSE, 1.8 M RANGE, 90-250 VAC, 50/60 HZ, SPST, QD CONN, (37012). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q45BW22DLQ
PHOTO SENSOR, 1.8M, DIFFUSE, RELAY, 250V; Sensing Range Max:1.8m; Sensing Method:Diffuse; Sensor Output:Solid State Relay; Product Range:Q45BW22 Series; Connection Method:3 Pin Mini Connector; Supply Voltage DC Min:- RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q45BW22DLQ-ND | 393108 | 21H6654 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photo Sensor, 1.8M, Diffuse, Relay, 250V; Sensing Range Max Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |