Banner Engineering Corp. Datasheets for Photoelectric Sensors
Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more
| Product Name | Notes |
|---|---|
| Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Completely epoxy-encapsulated for superior durability, even in harsh sensing environments Features rectangular 40 mm plastic... | |
| Overview Features a thin 10 mm housing Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Available in dark- or light-operate models Available in... | |
| Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Features an ultra-thin 8 mm housing of rugged die-cast metal Offers 10 to 30V dc... | |
| Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Offers economical opposed mode sensing in 7.5 mm thick housing Offers 10 to 30V dc... | |
| Overview Plastic fiber optic sensor for direct connection to printed circuit board 10 to 30V dc supply voltage with either NPN or PNP output Light-operate or dark-operate selectable Marginal gain... | |
| Clear, transparent objects reliably detected Polarized retro coaxial optical design enables detection of mirror-like surfaces; allows sensor and reflector to operate at very short distances; enables very precise leading edge... | |
| Convergent- and retroreflective-mode laser sensor delivers precise position detection, inspection and counting. Powerful retroreflective models offer long-range retroreflective sensing. Fixed-field technology in the convergent-mode models ignores objects beyond the maximum... | |
| Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without the need for adjustments Completely epoxy-encapsulated to provide superior durability, even in harsh sensing environments Features rectangular... | |
| High-speed part detection as fast as 250 μs, capturing up to 2,000 events per second Reliable sensing range up to 300 mm Used for challenging presence/absence or orientation detection for... | |
| Patent-pending, easy-to-use sensor is suited to many part assembly, pick-to-light, and error-proofing applications. One-piece self-contained sensor requires no controller. Sensor automatically operates in either diffuse or retroflective mode, depending on... | |
| Provides a reliable error-proofing system for assembly operations Indicates to an assembler which items to pick for a given operation, and the order in which to pick them Uses asynchronous... |
| << Prev | Next >> |