PHOTOELECTRIC SENSOR, 0MM TO 450MM, MOSFET OUTPUT; Sensor Output:MOSFET; Sensing Range Max:450mm; Supply Voltage DC Min:20V; Supply Voltage DC Max:270V; Output Current:100mA; Product Range:QS18 Series; Body Material:ABS RoHS Compliant: Yes
79587, WORLD-BEAM QS18 UNIVERSAL VOLT, DIFFUSE VISBLE R, RANGE: 450 MM, INPUT: 20 TO 270V AC/DC, OUTPUT:LO, N-MOSFET (SINKING), 2M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 11R0593 | 10856565 |
| Product Name | Photoelectric Sensor, 0Mm To 450Mm, Mosfet Output; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 17.72 inch (450 mm) |