Banner Engineering Corp. Full-size Photoelectric Sensors Q45 Series

Description
Uses extremely rugged design that exceeds NEMA 6P and IEC IP67 standards and withstands 1200 psi washdown Features highly visible LED indicators for Power, Signal and Output Accommodates output timing logic or 7-segment LED signal strength display on standard models Available in opposed, polarized and non-polarized retroreflective, diffuse, convergent, laser, and glass or plastic fiber optic sensing modes Available in models for dc, ac, ac/dc universal voltage power and bus network compatible connection Offered in in laser diode retroreflective and NAMUR models
Datasheet
Description
Uses extremely rugged design that exceeds NEMA 6P and IEC IP67 standards and withstands 1200 psi washdown Features highly visible LED indicators for Power, Signal and Output Accommodates output timing logic or 7-segment LED signal strength display on standard models Available in opposed, polarized and non-polarized retroreflective, diffuse, convergent, laser, and glass or plastic fiber optic sensing modes Available in models for dc, ac, ac/dc universal voltage power and bus network compatible connection Offered in in laser diode retroreflective and NAMUR models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full-size Photoelectric Sensors - Q45 Series - Banner Engineering Corp.
Minneapolis, MN, USA
Full-size Photoelectric Sensors
Q45 Series
Full-size Photoelectric Sensors Q45 Series
Uses extremely rugged design that exceeds NEMA 6P and IEC IP67 standards and withstands 1200 psi washdown Features highly visible LED indicators for Power, Signal and Output Accommodates output timing logic or 7-segment LED signal strength display on standard models Available in opposed, polarized and non-polarized retroreflective, diffuse, convergent, laser, and glass or plastic fiber optic sensing modes Available in models for dc, ac, ac/dc universal voltage power and bus network compatible connection Offered in in laser diode retroreflective and NAMUR models
  • Uses extremely rugged design that exceeds NEMA 6P and IEC IP67 standards and withstands 1200 psi washdown
  • Features highly visible LED indicators for Power, Signal and Output
  • Accommodates output timing logic or 7-segment LED signal strength display on standard models
  • Available in opposed, polarized and non-polarized retroreflective, diffuse, convergent, laser, and glass or plastic fiber optic sensing modes
  • Available in models for dc, ac, ac/dc universal voltage power and bus network compatible connection
  • Offered in in laser diode retroreflective and NAMUR models
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number Q45 Series
Product Name Full-size Photoelectric Sensors
Body Shape Rectangular
Operation Distance 240 to 2400 inch (6096 to 60960 mm)
Optical Technology Type Retroreflective; Polarized Retroreflective; Diffuse; Convergent
Fiber Optic Glass; Plastic
Beam Type Visible; Infrared
Unlock Full Specs
to access all available technical data