BANNER ENGINEERING Sensors & Switches Q45VR3DLQ
PHOTOELECTRIC SENSOR, Q45 SERIES, DIFFUSE, RANGE 1.8 M, 12-250 V DC / 24-250 V AC, SPDT ELECTROMECHANICAL RELAY, MINI 5-PIN INTEGRAL QD, 54309. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:1.8m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:5A; Product Range:Q45VR3 Series; Sensor Input:Laser RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors |
| Product Number | 21H6802 | |
| Product Name | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 70.87 inch (1800 mm) |