PHOTOELECTRIC SENSOR, 120MM, 10-30VDC; Sensing Range Max:120mm; Sensing Method:Background Suppression; Sensor Output:Push Pull; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 70AC7510 |
| Product Name | Photoelectric Sensor, 120Mm, 10-30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 4.72 inch (120 mm) |