WORLD-BEAM QS18 UNIV VOLT; POLAR
PHOTOELECTRIC SENSOR, 0M TO 3.5M, MOSFET OUTPUT; Sensor Output:MOSFET; Sensing Range Max:3.5m; Supply Voltage DC Min:20V; Supply Voltage DC Max:270V; Output Current:100mA; Product Range:QS18 Series; Body Material:ABS RoHS Compliant: Yes
79596, WORLD-BEAM QS18 UNIV VOLT, POLAR RETRO VIS RED, RANGE: 3.5 M, INPUT: 20 TO 270V AC/DC, OUTPUT: D.O. N-MOSFET (SINKING), 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS18RNWLP-ND | 11R0607 | 10871626 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 0M To 3.5M, Mosfet Output; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 138 inch (3500 mm) |