Q45 SERIES: POLARIZED RETRO; RAN
PHOTO SENSOR, 6M, RELAY, POLARIZED RETRO; Sensing Range Max:6m; Sensing Method:Polarized Retroreflective; Sensor Output:SPDT Relay; Product Range:Q45VR2 Series; Connection Method:5 Pin Mini Connector; Supply Voltage DC Min:- RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, Q45 SERIES, POLARIZED RETRO, RANGE: 0.15 -6 M, INPUT: 90/250 VAC, SPDT ELECTROMECHANICAL RELAY, MINI 5-PIN INTEGRAL, QD. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q45VR2LPQ-ND | 21H6789 | 10276 |
| Product Name | Photoelectric, Industrial | Photo Sensor, 6M, Relay, Polarized Retro; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |