WORLD-BEAM QS18 EXPERT SERIES: D
PHOTOELECTRIC SENSOR, WORLD-BEAM, QS18 EXPERT SERIES, DIFFUSE, RANGE: 800 MM, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY SOLID STATE NPN, INTEGRAL EURO-STYLE QUICK-DISCONNECT CONNECTOR, (71994). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:800mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18E Series; Body Material:ABS; Contact Current Max:35mA RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EN6DQ8-ND | 3174993 | 99H1067 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |