WORLD-BEAM QS18 EXPERT SERIES: P
PHOTOELECTRIC SENSOR, 0M TO 3.5M, PNP OUTPUT; Sensor Output:PNP; Sensing Range Max:3.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18E Series; Body Material:ABS; Sensor Input:Optical RoHS Compliant: Yes
68742 - WORLD-BEAM QS18 EXPERT SERIES: POLAR RETRO, RANGE: 3500 MM, INPUT: 10-30 V DC, OUTPUT: PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS18EP6LP-ND | 21H5971 | 3188369 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 0M To 3.5M, Pnp Output; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 138 inch (3499 mm) | 138 inch (3500 mm) | |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | ||
| Optical Technology Type | Retroreflective |