NPN (sinking) or PNP (sourcing) models. Outputs are short circuit protected and rated for up to 150 mA load. LED indications for power ON, output status (including overload condition), alignment and marginal signal. Supply voltage: 10-30 VDC. UL recognized, CE compliant.
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QH23 Series; Contact Current Max:150mA; Sensor Housing:Rectangular RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 70167369 | 02H6883 |
| Product Name | SENSOR, PHOTOELECTRIC, MINIATURE, DIFFUSED | Photoelectric Sensor; Sensor Output Banner Engineering |
| Body Shape | Rectangular | Rectangular |