Banner Engineering Corp. Full-size Photoelectric Sensors Q85 Series

Description
Overview Uses extremely rugged design that exceeds NEMA 6P and IEC IP67 standards Provides wiring chamber with two conduit entrances for wiring ease and mounting versatility Available in opposed, polarized retroreflective and diffuse sensing modes Available in models for dc or ac/dc universal voltage power Offers choice of models with basic ON/OFF output or 8-function programmable timing logic
Datasheet
Description
Overview Uses extremely rugged design that exceeds NEMA 6P and IEC IP67 standards Provides wiring chamber with two conduit entrances for wiring ease and mounting versatility Available in opposed, polarized retroreflective and diffuse sensing modes Available in models for dc or ac/dc universal voltage power Offers choice of models with basic ON/OFF output or 8-function programmable timing logic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full-size Photoelectric Sensors - Q85 Series - Banner Engineering Corp.
Minneapolis, MN, USA
Full-size Photoelectric Sensors
Q85 Series
Full-size Photoelectric Sensors Q85 Series
Overview Uses extremely rugged design that exceeds NEMA 6P and IEC IP67 standards Provides wiring chamber with two conduit entrances for wiring ease and mounting versatility Available in opposed, polarized retroreflective and diffuse sensing modes Available in models for dc or ac/dc universal voltage power Offers choice of models with basic ON/OFF output or 8-function programmable timing logic

Overview


  • Uses extremely rugged design that exceeds NEMA 6P and IEC IP67 standards
  • Provides wiring chamber with two conduit entrances for wiring ease and mounting versatility
  • Available in opposed, polarized retroreflective and diffuse sensing modes
  • Available in models for dc or ac/dc universal voltage power
  • Offers choice of models with basic ON/OFF output or 8-function programmable timing logic
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number Q85 Series
Product Name Full-size Photoelectric Sensors
Body Shape Rectangular
Operation Distance ? to 906 inch (? to 23000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Polarized Retroreflective; Diffuse
Unlock Full Specs
to access all available technical data