PHOTOELECTRIC SENSOR, 600MM, NPN, 30VDC; Sensing Range Max:600mm; Sensing Method:Diffuse; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 31T5530 |
| Product Name | Photoelectric Sensor, 600Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 23.62 inch (600 mm) |