"Retroreflective, Polarized Optical Sensor 3.15"" ~ 181.10"" (80mm ~ 4600mm) SPDT"
PHOTOELECTRIC SENSOR; Sensor Output:SPDT Relay; Sensing Range Max:4.6m; Supply Voltage DC Min:12V; Supply Voltage DC Max:240V; Output Current:3A; Product Range:Q85 Series; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, POLARIZED, RETRO WITH OUPUT, TIMER RANGE 80MM-4.6M, INPUT 12-240 VDC, 24-240 VAC OUTPUT, SPDT, ELECTROMECHANICAL RELAY WIRING, (30872). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q85VR3LP-T9
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q85VR3LP-T9-ND | 21H6997 | 393275 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | ||
| Optical Technology Type | Polarized Retroreflective | ||
| Beam Type | Visible |