The Banner Engineering Photoelectric Sensor (part number 21H5978) features a sensing range of up to 300 mm and operates on a PNP output with a supply voltage of 10-30 VDC. It utilizes a diffuse sensing method, making it suitable for various applications where proximity detection is required. The sensor is designed with a compact housing that allows for easy barrel or side mounting, and it is rated IP67 for protection against dust and water ingress. Configuration options include multiple TEACH settings for defining sensing limits, and it supports both push-button and remote setup. The sensor provides a fast output response time of less than 1 millisecond, ensuring reliable performance in dynamic environments. Additionally, it includes bright LED indicators for easy status monitoring. However, it is important to note that this sensor is not intended for personnel protection applications.
"Diffuse Optical Sensor 11.811"" (300mm) PNP - Dark-ON/Light-ON - Selectable"
SENSOR, WORLD-BEAM QS18 EXPERT SERIES: DIVERGENT DIFFUSE, RANGE: 300 MM, INPUT: 10-30 VDC, OUTPUT: PNP, 6 IN PIGTAIL EURO-STYLE PIGTAIL QD CONNECTOR, (69219). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 300MM, PNP, 30VDC; Sensing Range Max:300mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EP6WQ5-ND | 3188116 | 21H5978 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 300Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |