PHOTOELECTRIC SENSOR, 0M TO 3.5M, MOSFET OUTPUT; Sensor Output:MOSFET; Sensing Range Max:3.5m; Supply Voltage DC Min:20V; Supply Voltage DC Max:270V; Output Current:100mA; Product Range:QS18 Series; Body Material:ABS RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 11R0595 |
| Product Name | Photoelectric Sensor, 0M To 3.5M, Mosfet Output; Sensor Output Banner Engineering |
| Operation Distance | 138 inch (3500 mm) |